nVent Electric Boxes EXE664SS6

Description
316SS SC HAZ LOC EXE INCH DIM
Request a Quote Datasheet
Description
316SS SC HAZ LOC EXE INCH DIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE664SS6-ND - DigiKey
Thief River Falls, MN, United States
316SS SC HAZ LOC EXE INCH DIM

316SS SC HAZ LOC EXE INCH DIM

Buy Now Datasheet
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman - 92T1155 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
92T1155
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman 92T1155
WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE664SS6-ND 92T1155
Product Name Boxes Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Length 6 inch (152 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TG Series Enclosures - 100-908-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers