316SS SC HAZ LOC EXE INCH DIM
WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-EXE443SS6-ND | 92T1154 |
| Product Name | Boxes | Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Length | 4 inch (102 mm) | |
| Width | 4.02 inch (102 mm) | |
| Depth | 2.99 inch (76 mm) |