nVent Electric Boxes EXE26016090

Description
EXE IP66 BLK GRP 260X160X90MM
Request a Quote Datasheet
Description
EXE IP66 BLK GRP 260X160X90MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE26016090-ND - DigiKey
Thief River Falls, MN, United States
EXE IP66 BLK GRP 260X160X90MM

EXE IP66 BLK GRP 260X160X90MM

Buy Now Datasheet
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman - 26X9680 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
26X9680
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman 26X9680
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:260.1mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:260.1mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE26016090-ND 26X9680
Product Name Boxes Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Fiberglass; Fiberglass
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
800H 30 mm Push-Button Enclosure - 800HE-5HZ4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details