nVent Electric Boxes EXE20168SS61

Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet
Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE20168SS61-ND - DigiKey
Thief River Falls, MN, United States
316SS HC HAZ LOC EXE 1-GP INCH

316SS HC HAZ LOC EXE 1-GP INCH

Buy Now Datasheet
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman - 92T1145 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
92T1145
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman 92T1145
WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE20168SS61-ND 92T1145
Product Name Boxes Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2115 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details