nVent Electric Boxes EXE1607555

Description
EXE IP66 BLK GRP 160X75X55MM
Request a Quote Datasheet
Description
EXE IP66 BLK GRP 160X75X55MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE1607555-ND - DigiKey
Thief River Falls, MN, United States
EXE IP66 BLK GRP 160X75X55MM

EXE IP66 BLK GRP 160X75X55MM

Buy Now Datasheet
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman - 26X9674 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
26X9674
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman 26X9674
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:160mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:160mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE1607555-ND 26X9674
Product Name Boxes Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
Type Junction Box
Length 6.3 inch (160 mm)
Width 2.95 inch (75 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583218 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers