nVent Electric Cabinet, Hinged, Wall, 536Mm, Steel, Black; Rack U Height Nvent Hoffman EWMW242425

Description
CABINET, HINGED, WALL, 536MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:23.6"RoHS Compliant: Yes
Datasheet
Description
CABINET, HINGED, WALL, 536MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:23.6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Hinged, Wall, 536Mm, Steel, Black; Rack U Height Nvent Hoffman - 59P3357 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Hinged, Wall, 536Mm, Steel, Black; Rack U Height Nvent Hoffman
59P3357
Cabinet, Hinged, Wall, 536Mm, Steel, Black; Rack U Height Nvent Hoffman 59P3357
CABINET, HINGED, WALL, 536MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:23.6"RoHS Compliant: Yes

CABINET, HINGED, WALL, 536MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:23.6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 59P3357
Product Name Cabinet, Hinged, Wall, 536Mm, Steel, Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stacked storage solutions - RL-5HCG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details