nVent Electric Cabinet, Hinged, Wall, 1112Mm, Steel Black; Rack U Height Nvent Hoffman EWMSGP482225

Description
CABINET, HINGED, WALL, 1112MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.26m; External Width - Metric:559mm; External Depth - Metric:635mm; External Height - Imperial:49.5"RoHS Compliant: Yes
Datasheet
Description
CABINET, HINGED, WALL, 1112MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.26m; External Width - Metric:559mm; External Depth - Metric:635mm; External Height - Imperial:49.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Hinged, Wall, 1112Mm, Steel Black; Rack U Height Nvent Hoffman - 23K5098 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Hinged, Wall, 1112Mm, Steel Black; Rack U Height Nvent Hoffman
23K5098
Cabinet, Hinged, Wall, 1112Mm, Steel Black; Rack U Height Nvent Hoffman 23K5098
CABINET, HINGED, WALL, 1112MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.26m; External Width - Metric:559mm; External Depth - Metric:635mm; External Height - Imperial:49.5"RoHS Compliant: Yes

CABINET, HINGED, WALL, 1112MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.26m; External Width - Metric:559mm; External Depth - Metric:635mm; External Height - Imperial:49.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 23K5098
Product Name Cabinet, Hinged, Wall, 1112Mm, Steel Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Punching tool storage - N5PAEG-5803L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details