nVent Electric Cabinet, Hinged, Wall, 490Mm, Steel, Black; Rack U Height Nvent Hoffman EWMSGP242215

Description
CABINET, HINGED, WALL, 490MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:559mm; External Depth - Metric:381mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
CABINET, HINGED, WALL, 490MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:559mm; External Depth - Metric:381mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Hinged, Wall, 490Mm, Steel, Black; Rack U Height Nvent Hoffman - 23K5093 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Hinged, Wall, 490Mm, Steel, Black; Rack U Height Nvent Hoffman
23K5093
Cabinet, Hinged, Wall, 490Mm, Steel, Black; Rack U Height Nvent Hoffman 23K5093
CABINET, HINGED, WALL, 490MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:559mm; External Depth - Metric:381mm; External Height - Imperial:25" RoHS Compliant: Yes

CABINET, HINGED, WALL, 490MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:559mm; External Depth - Metric:381mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 23K5093
Product Name Cabinet, Hinged, Wall, 490Mm, Steel, Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details