nVent HOFFMAN Led Light Bar, Neutral Wht, 900Lm, 9W; Light Color Nvent Hoffman EL900D

Description
LED LIGHT BAR, NEUTRAL WHT, 900LM, 9W; Light Color:Neutral White; Lumen Output:900lm; Power Rating:9W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHT, 900LM, 9W; Light Color:Neutral White; Lumen Output:900lm; Power Rating:9W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral Wht, 900Lm, 9W; Light Color Nvent Hoffman - 13AJ1708 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral Wht, 900Lm, 9W; Light Color Nvent Hoffman
13AJ1708
Led Light Bar, Neutral Wht, 900Lm, 9W; Light Color Nvent Hoffman 13AJ1708
LED LIGHT BAR, NEUTRAL WHT, 900LM, 9W; Light Color:Neutral White; Lumen Output:900lm; Power Rating:9W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHT, 900LM, 9W; Light Color:Neutral White; Lumen Output:900lm; Power Rating:9W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13AJ1708
Product Name Led Light Bar, Neutral Wht, 900Lm, 9W; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details