nVent HOFFMAN Led Light Bar, Neutral Wht, 1200Lm, 10W; Light Color Nvent Hoffman EL1200M24V

Description
LED LIGHT BAR, NEUTRAL WHT, 1200LM, 10W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHT, 1200LM, 10W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral Wht, 1200Lm, 10W; Light Color Nvent Hoffman - 13AJ1707 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral Wht, 1200Lm, 10W; Light Color Nvent Hoffman
13AJ1707
Led Light Bar, Neutral Wht, 1200Lm, 10W; Light Color Nvent Hoffman 13AJ1707
LED LIGHT BAR, NEUTRAL WHT, 1200LM, 10W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHT, 1200LM, 10W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13AJ1707
Product Name Led Light Bar, Neutral Wht, 1200Lm, 10W; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details