nVent HOFFMAN Led Light Bar, Neutral Wht, 1200Lm, 12W; Light Color Nvent Hoffman EL1200M

Description
LED LIGHT BAR, NEUTRAL WHT, 1200LM, 12W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:12W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, NEUTRAL WHT, 1200LM, 12W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:12W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Neutral Wht, 1200Lm, 12W; Light Color Nvent Hoffman - 13AJ1706 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Neutral Wht, 1200Lm, 12W; Light Color Nvent Hoffman
13AJ1706
Led Light Bar, Neutral Wht, 1200Lm, 12W; Light Color Nvent Hoffman 13AJ1706
LED LIGHT BAR, NEUTRAL WHT, 1200LM, 12W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:12W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes

LED LIGHT BAR, NEUTRAL WHT, 1200LM, 12W; Light Color:Neutral White; Lumen Output:1200lm; Power Rating:12W; Supply Voltage:240VAC; Light Bar Length:315mm; IP Rating:IP20; Product Range:EL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13AJ1706
Product Name Led Light Bar, Neutral Wht, 1200Lm, 12W; Light Color Nvent Hoffman
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details