Primarily used to house lab electronics, lightweight Electronic Cases accommodate 19-in. sub-racks, chassis and panels in a rigid ventilated case with integral handles.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EEC4U5250 |
| Product Name | 19-in. Electronic Case, Type 1 |
| Length | 8 inch (203 mm) |
| Width | 20 inch (508 mm) |
| Depth | 20 inch (508 mm) |