nVent Electric Drawn Pushbutton Enclosures, Type 4 ED4PBX

Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet
Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawn Pushbutton Enclosures, Type 4 - ED4PBX - nVent Electric
St. Louis Park, MN, United States
Drawn Pushbutton Enclosures, Type 4
ED4PBX
Drawn Pushbutton Enclosures, Type 4 ED4PBX
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Supplier's Site Datasheet
Boxes - 1441-ED4PBX-ND - DigiKey
Thief River Falls, MN, United States
4 PB ENCLOSURE 10.25X4.00X3.75

4 PB ENCLOSURE 10.25X4.00X3.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ED4PBX 1441-ED4PBX-ND
Product Name Drawn Pushbutton Enclosures, Type 4 Boxes
Type Pushbutton Enclosures Junction Box
Length 10 inch (254 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers