nVent Electric COMLINE, Type 4X ECL806020CH

Description
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com
Request a Quote Datasheet
Description
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMLINE, Type 4X - ECL806020CH - nVent Electric
St. Louis Park, MN, United States
COMLINE, Type 4X
ECL806020CH
COMLINE, Type 4X ECL806020CH
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com

Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonline.com

Supplier's Site Datasheet
Boxes - 1441-ECL806020CH-ND - DigiKey
Thief River Falls, MN, United States
COMLINE ENCLOSURE CONT. HINGE

COMLINE ENCLOSURE CONT. HINGE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ECL806020CH 1441-ECL806020CH-ND
Product Name COMLINE, Type 4X Boxes
Length 32 inch (813 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers