nVent Electric COMLINE, Type 4X ECL1209030CH

Description
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com
Request a Quote Datasheet
Description
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMLINE, Type 4X - ECL1209030CH - nVent Electric
St. Louis Park, MN, United States
COMLINE, Type 4X
ECL1209030CH
COMLINE, Type 4X ECL1209030CH
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com

Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonline.com

Supplier's Site Datasheet
Boxes - 1441-ECL1209030CH-ND - DigiKey
Thief River Falls, MN, United States
COMLINE ENCLOSURE CONT. HINGE

COMLINE ENCLOSURE CONT. HINGE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ECL1209030CH 1441-ECL1209030CH-ND
Product Name COMLINE, Type 4X Boxes
Length 47 inch (1194 mm)
Width 35 inch (889 mm)
Depth 12 inch (305 mm)
Material Aluminum Fiberglass
NEMA Rating NEMA Enclosures; Type 4X Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers