nVent Electric Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E9PBY25M

Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet
Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 - E9PBY25M - nVent Electric
St. Louis Park, MN, United States
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12
E9PBY25M
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E9PBY25M
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Supplier's Site Datasheet
Boxes - 1441-E9PBY25M-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL X LRG/PANEL 22.5MM

PB ENCL X LRG/PANEL 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E9PBY25M 1441-E9PBY25M-ND
Product Name Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 11 inch (279 mm)
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details