nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E9PB

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E9PB - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E9PB
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E9PB
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E9PB-ND - DigiKey
Thief River Falls, MN, United States
9 PB ENCLOSURE 9.50X8.50X3.00

9 PB ENCLOSURE 9.50X8.50X3.00

Buy Now Datasheet
Enclosure - 20956882 - Radwell International
Willingboro, NJ, United States
Enclosure
20956882
Enclosure 20956882
ENCLOSURE, PUSHBUTTON, 9 HOLE, 30.5MM, NEMA 13, IP65, GRAY, 9.50" X 8.50" X 3", STEEL. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, PUSHBUTTON, 9 HOLE, 30.5MM, NEMA 13, IP65, GRAY, 9.50" X 8.50" X 3", STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E9PB 1441-E9PB-ND 20956882
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4253 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details