nVent Electric Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E8PBA

Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet
Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E8PBA - nVent Electric
St. Louis Park, MN, United States
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E8PBA
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E8PBA
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

Supplier's Site Datasheet
Boxes - 1441-E8PBA-ND - DigiKey
Thief River Falls, MN, United States
8 PB ENCLOSURE 7.25X10.75X6.75

8 PB ENCLOSURE 7.25X10.75X6.75

Buy Now Datasheet
Enclosure - 20931213 - Radwell International
Willingboro, NJ, United States
Enclosure
20931213
Enclosure 20931213
PUSH BUTTON ENCLOSURE, 7-1/4 IN HEIGHT, 10-3/4 IN WIDTH, 6-3/4 IN DEPTH, 30 MM HOLE SIZE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON ENCLOSURE, 7-1/4 IN HEIGHT, 10-3/4 IN WIDTH, 6-3/4 IN DEPTH, 30 MM HOLE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E8PBA 1441-E8PBA-ND 20931213
Product Name Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 7 inch (178 mm)
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers