nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E5PB

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E5PB - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E5PB
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E5PB
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E5PB-ND - DigiKey
Thief River Falls, MN, United States
5 PB ENCLOSURE 12.50X3.25X2.75

5 PB ENCLOSURE 12.50X3.25X2.75

Buy Now Datasheet
Enclosure - 20961710 - Radwell International
Willingboro, NJ, United States
Enclosure
20961710
Enclosure 20961710
PUSHBUTTON ENCLOSURE, 5 HOLE, 12.50X3.25X2.75, GREY, STEEL, NEMA 12/IP65 NEMA RATING. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, 5 HOLE, 12.50X3.25X2.75, GREY, STEEL, NEMA 12/IP65 NEMA RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E5PB 1441-E5PB-ND 20961710
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2565 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details