nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPBXM

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E4SPBXM - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E4SPBXM
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPBXM
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-E4SPBXM-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL X DEEP 22.5MM

PB ENCL X DEEP 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E4SPBXM 1441-E4SPBXM-ND
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 7 inch (178 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-009-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers