nVent Electric Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPBAM

Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet
Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E4SPBAM - nVent Electric
St. Louis Park, MN, United States
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E4SPBAM
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPBAM
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

Supplier's Site Datasheet
Boxes - 1441-E4SPBAM-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL SLOPE FRONT 22.5MM

PB ENCL SLOPE FRONT 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E4SPBAM 1441-E4SPBAM-ND
Product Name Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 7 inch (178 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Stainless Steel Box Latch-Hinged Type - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details