nVent Electric Boxes E4PBXMY

Description
4PB 22.5MM XDEEP SAFETY YELLOW
Request a Quote Datasheet
Description
4PB 22.5MM XDEEP SAFETY YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-E4PBXMY-ND - DigiKey
Thief River Falls, MN, United States
4PB 22.5MM XDEEP SAFETY YELLOW

4PB 22.5MM XDEEP SAFETY YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1441-E4PBXMY-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers