nVent Electric Boxes E3PBXY

Description
3PB 30.5MM XDEEP SAFETY YELLOW
Request a Quote Datasheet
Description
3PB 30.5MM XDEEP SAFETY YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-E3PBXY-ND - DigiKey
Thief River Falls, MN, United States
3PB 30.5MM XDEEP SAFETY YELLOW

3PB 30.5MM XDEEP SAFETY YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1441-E3PBXY-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 2068775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers