nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E3PBXM

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E3PBXM - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E3PBXM
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E3PBXM
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-E3PBXM-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL X DEEP 22.5MM

PB ENCL X DEEP 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E3PBXM 1441-E3PBXM-ND
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers