nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E3PB

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E3PB - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E3PB
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E3PB
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-1484-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 7.992"" L x 3.268"" W (203.00mm x 83.00mm) X 2.756"" (70.00mm)"

"Box Metal, Steel Gray Cover Included 7.992"" L x 3.268"" W (203.00mm x 83.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure - 21002533 - Radwell International
Willingboro, NJ, United States
Enclosure
21002533
Enclosure 21002533
PUSHBUTTON ENCLOSURE, 3-PORT, TYPE-PUSHBUTTON, 8X3.25X2.75 INCH. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, 3-PORT, TYPE-PUSHBUTTON, 8X3.25X2.75 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ENCLOSURE;PUSH BUTTON;(3) 30.5MM HOLE;9.00LX3.47WIN;STEEL;GRAY - 70067018 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;PUSH BUTTON;(3) 30.5MM HOLE;9.00LX3.47WIN;STEEL;GRAY
70067018
ENCLOSURE;PUSH BUTTON;(3) 30.5MM HOLE;9.00LX3.47WIN;STEEL;GRAY 70067018
These pushbutton enclosures are designed to hold 30.5-mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel Oil-resistant gasket Factory stamped 4-way pushbutton holes Enclosures with more than one column of pushbutton holes have internal detachable hinge ANSI 61 gray polyester powder paint inside and out External wall-mounting brackets

These pushbutton enclosures are designed to hold 30.5-mm or 22.5- mm pushbuttons and switches.
16 or 14 gauge steel
Oil-resistant gasket
Factory stamped 4-way pushbutton holes
Enclosures with more than one column of pushbutton holes have internal detachable hinge
ANSI 61 gray polyester powder paint inside and out
External wall-mounting brackets

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E3PB 1441-1484-ND 21002533 70067018
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure ENCLOSURE;PUSH BUTTON;(3) 30.5MM HOLE;9.00LX3.47WIN;STEEL;GRAY
Type Pushbutton Enclosures Junction Box Junction Box Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Material Steel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details