nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X E2PBGSS

Description
Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet
Description
Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X - E2PBGSS - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X
E2PBGSS
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X E2PBGSS
Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.

Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.

Supplier's Site Datasheet
Boxes - 1441-E2PBGSS-ND - DigiKey
Thief River Falls, MN, United States
2 PB ENCLOSURE 5.75X3.25X2.75

2 PB ENCLOSURE 5.75X3.25X2.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E2PBGSS 1441-E2PBGSS-ND
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X Boxes
Type Pushbutton Enclosures Junction Box
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 1042667 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.87 inch (200 mm)
Width 4.72 inch (120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details