nVent Electric Boxes E1PBXMY

Description
1PB 22.5MM XDEEP SAFETY YELLOW
Request a Quote Datasheet
Description
1PB 22.5MM XDEEP SAFETY YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-E1PBXMY-ND - DigiKey
Thief River Falls, MN, United States
1PB 22.5MM XDEEP SAFETY YELLOW

1PB 22.5MM XDEEP SAFETY YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1441-E1PBXMY-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers