nVent Electric Deep 22.5-mm Pushbutton Enclosures, Type 12 E1PBGXM

Description
Designed for pushbuttons and switches, the extra depth of these enclosures accommodates additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Designed for pushbuttons and switches, the extra depth of these enclosures accommodates additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deep 22.5-mm Pushbutton Enclosures, Type 12 - E1PBGXM - nVent Electric
St. Louis Park, MN, United States
Deep 22.5-mm Pushbutton Enclosures, Type 12
E1PBGXM
Deep 22.5-mm Pushbutton Enclosures, Type 12 E1PBGXM
Designed for pushbuttons and switches, the extra depth of these enclosures accommodates additional pushbutton contact blocks.

Designed for pushbuttons and switches, the extra depth of these enclosures accommodates additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-1471-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 3.268"" L x 2.756"" W (83.00mm x 70.00mm) X 3.504"" (89.00mm)"

"Box Metal, Steel Gray Cover Included 3.268"" L x 2.756"" W (83.00mm x 70.00mm) X 3.504"" (89.00mm)"

Buy Now Datasheet
Enclosure - 20994740 - Radwell International
Willingboro, NJ, United States
Enclosure
20994740
Enclosure 20994740
PUSHBUTTON ENCLOSURE, EXTRA DEEP. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, EXTRA DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E1PBGXM 1441-1471-ND 20994740
Product Name Deep 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-508-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details