nVent Electric RACK;SWING-OUT;19IN;12U;STEEL;BLACK E19SWM12U20

Description
The 19-in. Swing-Out Rack provides a solution for smaller networking equipment, punch-downs and patch panels in areas where floor space is at a premium. The pivoting, removable door provides easy access for upgrades and maintenance and facilitates future expansion without disturbing existing equipment or cabling. Rack construction provides unrestricted airflow and easy access Large cable exit holes on back surface facilitate hook-up Integral VELCRO® cable tiedown slots help manage strain relief and large radius service loops Pivoting, removable rack door provides access to rear of equipment and cable for upgrades and maintenance Made of 16 gauge steel with a lightweight welded 12 gauge steel rack EIA universal 5/8, 5/8, 1/2 in. spaced 12-24 tapped holes. EIA spacing provides 1.75 in. per rack unit. Finish is RAL 9005 black low gloss polyester powder paint
Description
The 19-in. Swing-Out Rack provides a solution for smaller networking equipment, punch-downs and patch panels in areas where floor space is at a premium. The pivoting, removable door provides easy access for upgrades and maintenance and facilitates future expansion without disturbing existing equipment or cabling. Rack construction provides unrestricted airflow and easy access Large cable exit holes on back surface facilitate hook-up Integral VELCRO® cable tiedown slots help manage strain relief and large radius service loops Pivoting, removable rack door provides access to rear of equipment and cable for upgrades and maintenance Made of 16 gauge steel with a lightweight welded 12 gauge steel rack EIA universal 5/8, 5/8, 1/2 in. spaced 12-24 tapped holes. EIA spacing provides 1.75 in. per rack unit. Finish is RAL 9005 black low gloss polyester powder paint

Suppliers

Company
Product
Description
Supplier Links
RACK;SWING-OUT;19IN;12U;STEEL;BLACK - 70067088 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK;SWING-OUT;19IN;12U;STEEL;BLACK
70067088
RACK;SWING-OUT;19IN;12U;STEEL;BLACK 70067088
The 19-in. Swing-Out Rack provides a solution for smaller networking equipment, punch-downs and patch panels in areas where floor space is at a premium. The pivoting, removable door provides easy access for upgrades and maintenance and facilitates future expansion without disturbing existing equipment or cabling. Rack construction provides unrestricted airflow and easy access Large cable exit holes on back surface facilitate hook-up Integral VELCRO® cable tiedown slots help manage strain relief and large radius service loops Pivoting, removable rack door provides access to rear of equipment and cable for upgrades and maintenance Made of 16 gauge steel with a lightweight welded 12 gauge steel rack EIA universal 5/8, 5/8, 1/2 in. spaced 12-24 tapped holes. EIA spacing provides 1.75 in. per rack unit. Finish is RAL 9005 black low gloss polyester powder paint

The 19-in. Swing-Out Rack provides a solution for smaller networking equipment, punch-downs and patch panels in areas where floor space is at a premium. The pivoting, removable door provides easy access for upgrades and maintenance and facilitates future expansion without disturbing existing equipment or cabling.
Rack construction provides unrestricted airflow and easy access
Large cable exit holes on back surface facilitate hook-up
Integral VELCRO® cable tiedown slots help manage strain relief and large radius service loops
Pivoting, removable rack door provides access to rear of equipment and cable for upgrades and maintenance
Made of 16 gauge steel with a lightweight welded 12 gauge steel rack
EIA universal 5/8, 5/8, 1/2 in. spaced 12-24 tapped holes. EIA spacing provides 1.75 in. per rack unit.
Finish is RAL 9005 black low gloss polyester powder paint

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70067088
Product Name RACK;SWING-OUT;19IN;12U;STEEL;BLACK
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details