nVent Electric Cabinet, Hinged, Wall, 465Mm, Steel, Black; Rack U Height Nvent Hoffman E19SM2U

Description
CABINET, HINGED, WALL, 465MM, STEEL, BLACK; Rack U Height:2U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:508mm; External Width - Metric:483mm; External Depth - Metric:89mm; External Height - Imperial:20" RoHS Compliant: Yes
Datasheet
Description
CABINET, HINGED, WALL, 465MM, STEEL, BLACK; Rack U Height:2U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:508mm; External Width - Metric:483mm; External Depth - Metric:89mm; External Height - Imperial:20" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Hinged, Wall, 465Mm, Steel, Black; Rack U Height Nvent Hoffman - 74C6479 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Hinged, Wall, 465Mm, Steel, Black; Rack U Height Nvent Hoffman
74C6479
Cabinet, Hinged, Wall, 465Mm, Steel, Black; Rack U Height Nvent Hoffman 74C6479
CABINET, HINGED, WALL, 465MM, STEEL, BLACK; Rack U Height:2U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:508mm; External Width - Metric:483mm; External Depth - Metric:89mm; External Height - Imperial:20" RoHS Compliant: Yes

CABINET, HINGED, WALL, 465MM, STEEL, BLACK; Rack U Height:2U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:508mm; External Width - Metric:483mm; External Depth - Metric:89mm; External Height - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74C6479
Product Name Cabinet, Hinged, Wall, 465Mm, Steel, Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HJG38008N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details