CABINET, WALL MOUNT, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:355.6mm; External Width - Metric:508mm; External Depth - Metric:305mm; External Height - Imperial:14" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 74C6468 |
| Product Name | Cabinet, Wall Mount, Steel, Black; Rack U Height Nvent Hoffman |
| Material | Steel |