nVent Electric Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12SPBAM

Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet
Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E12SPBAM - nVent Electric
St. Louis Park, MN, United States
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E12SPBAM
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12SPBAM
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

Supplier's Site Datasheet
Boxes - 1441-E12SPBAM-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL SLOPE FRONT 22.5MM

PB ENCL SLOPE FRONT 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E12SPBAM 1441-E12SPBAM-ND
Product Name Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 12 inch (305 mm)
Width 8 inch (203 mm)
Depth 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1490G4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers