nVent Electric Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E12PBY25

Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet
Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 - E12PBY25 - nVent Electric
St. Louis Park, MN, United States
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12
E12PBY25
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E12PBY25
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Supplier's Site Datasheet
Boxes - 1441-E12PBY25-ND - DigiKey
Thief River Falls, MN, United States
12 PB ENCLOSURE 13.50X10.00X6.

12 PB ENCLOSURE 13.50X10.00X6.

Buy Now Datasheet
Enclosure - 20955772 - Radwell International
Willingboro, NJ, United States
Enclosure
20955772
Enclosure 20955772
12 PB ENCLOSURE, 13.50X10.00X6.. FREE 2 YEAR RADWELL WARRANTY

12 PB ENCLOSURE, 13.50X10.00X6.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E12PBY25 1441-E12PBY25-ND 20955772
Product Name Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 14 inch (356 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details