nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12PBXM

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E12PBXM - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E12PBXM
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12PBXM
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-E12PBXM-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL X DEEP 22.5MM

PB ENCL X DEEP 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E12PBXM 1441-E12PBXM-ND
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 12 inch (305 mm)
Width 8 inch (203 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details