nVent Electric Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12PBA

Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet
Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E12PBA - nVent Electric
St. Louis Park, MN, United States
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E12PBA
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E12PBA
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

Supplier's Site Datasheet
Boxes - 1441-E12PBA-ND - DigiKey
Thief River Falls, MN, United States
12 PB ENCLOSURE 7.25X15.25X6.7

12 PB ENCLOSURE 7.25X15.25X6.7

Buy Now Datasheet
Enclosure - 21008200 - Radwell International
Willingboro, NJ, United States
Enclosure
21008200
Enclosure 21008200
ENCLOSURE, SLOPED-FRONT, PUSHBUTTON FUNCTION, TYPE 12, STEEL MATERIAL, 12 HOLES, 30.5 MM CUTOUT DIAMETER, IP65 RATING. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, SLOPED-FRONT, PUSHBUTTON FUNCTION, TYPE 12, STEEL MATERIAL, 12 HOLES, 30.5 MM CUTOUT DIAMETER, IP65 RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E12PBA 1441-E12PBA-ND 21008200
Product Name Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 7 inch (178 mm)
Width 15 inch (381 mm)
Depth 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers