nVent Electric Enclosure E-6PBGX

Description
DISCONTINUED BY MANUFACTURER, ENCLOSURE, INDUSTRIAL CONTROL BOX, 6 HOLE, TYPE 12/13. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ENCLOSURE, INDUSTRIAL CONTROL BOX, 6 HOLE, TYPE 12/13. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 20943964 - Radwell International
Willingboro, NJ, United States
Enclosure
20943964
Enclosure 20943964
DISCONTINUED BY MANUFACTURER, ENCLOSURE, INDUSTRIAL CONTROL BOX, 6 HOLE, TYPE 12/13. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ENCLOSURE, INDUSTRIAL CONTROL BOX, 6 HOLE, TYPE 12/13. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 20943964
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBRU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers