nVent Electric Heater, Enclosure, 8A, 110V, Ptc; Voltage Rating Vac Nvent Hoffman DAH501TS

Description
HEATER, ENCLOSURE, 8A, 110V, PTC; Voltage Rating VAC:110V; Output Power:50W; External Height - Metric:109.2mm; External Width - Metric:60mm; External Depth - Metric:90mm; External Height - Imperial:4.3"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEATER, ENCLOSURE, 8A, 110V, PTC; Voltage Rating VAC:110V; Output Power:50W; External Height - Metric:109.2mm; External Width - Metric:60mm; External Depth - Metric:90mm; External Height - Imperial:4.3"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Enclosure, 8A, 110V, Ptc; Voltage Rating Vac Nvent Hoffman - 24X0960 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Enclosure, 8A, 110V, Ptc; Voltage Rating Vac Nvent Hoffman
24X0960
Heater, Enclosure, 8A, 110V, Ptc; Voltage Rating Vac Nvent Hoffman 24X0960
HEATER, ENCLOSURE, 8A, 110V, PTC; Voltage Rating VAC:110V; Output Power:50W; External Height - Metric:109.2mm; External Width - Metric:60mm; External Depth - Metric:90mm; External Height - Imperial:4.3"; Product Range:- RoHS Compliant: Yes

HEATER, ENCLOSURE, 8A, 110V, PTC; Voltage Rating VAC:110V; Output Power:50W; External Height - Metric:109.2mm; External Width - Metric:60mm; External Depth - Metric:90mm; External Height - Imperial:4.3"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 24X0960
Product Name Heater, Enclosure, 8A, 110V, Ptc; Voltage Rating Vac Nvent Hoffman
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details
Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.38 to 3.00 kW (1.28 to 10.24 MBH)
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details