nVent Electric Hinged Cover, Contoured, Type 12 D1086IS

Description
Use in applications where panel or an extra-deep cover for mounting of controls is desired. Protects equipment from indoor contaminants.
Request a Quote Datasheet
Description
Use in applications where panel or an extra-deep cover for mounting of controls is desired. Protects equipment from indoor contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover, Contoured, Type 12 - D1086IS - nVent Electric
St. Louis Park, MN, United States
Hinged Cover, Contoured, Type 12
D1086IS
Hinged Cover, Contoured, Type 12 D1086IS
Use in applications where panel or an extra-deep cover for mounting of controls is desired. Protects equipment from indoor contaminants.

Use in applications where panel or an extra-deep cover for mounting of controls is desired. Protects equipment from indoor contaminants.

Supplier's Site Datasheet
Boxes - 1441-D1086IS-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 10.00X8.00X6.00

ENCLOSURE 10.00X8.00X6.00

Buy Now Datasheet
Enclosure - 21007699 - Radwell International
Willingboro, NJ, United States
Enclosure
21007699
Enclosure 21007699
DRAWN ENCLOSURE, OIL RESISTANT GASKET, NEMA TYPE 12,POWDER COATED,GRAY,REMOVABL E DOOR. FREE 2 YEAR RADWELL WARRANTY

DRAWN ENCLOSURE, OIL RESISTANT GASKET, NEMA TYPE 12,POWDER COATED,GRAY,REMOVABLE DOOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number D1086IS 1441-D1086IS-ND 21007699
Product Name Hinged Cover, Contoured, Type 12 Boxes Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers