nVent HOFFMAN Boxes CVJ806HWPL1

Description
"ENCLOSURE FIBER 9.31""L X 7.31""W"
Request a Quote Datasheet
Description
"ENCLOSURE FIBER 9.31""L X 7.31""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CVJ806HWPL1-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE FIBER 9.31""L X 7.31""W"

"ENCLOSURE FIBER 9.31""L X 7.31""W"

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier - 73P7170 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
73P7170
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier 73P7170
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:236.2mm; External Width - Metric:186mm; External Depth - Metric:126mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:236.2mm; External Width - Metric:186mm; External Depth - Metric:126mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CVJ806HWPL1-ND 73P7170
Product Name Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Material Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details