nVent HOFFMAN Boxes CVJ606W

Description
CVJ606 CLRSCRWCVR FRP
Request a Quote Datasheet
Description
CVJ606 CLRSCRWCVR FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CVJ606W-ND - DigiKey
Thief River Falls, MN, United States
CVJ606 CLRSCRWCVR FRP

CVJ606 CLRSCRWCVR FRP

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier - 73P7168 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
73P7168
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier 73P7168
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:185.7mm; External Width - Metric:186mm; External Depth - Metric:126mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:185.7mm; External Width - Metric:186mm; External Depth - Metric:126mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CVJ606W-ND 73P7168
Product Name Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 2068770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers