nVent HOFFMAN Boxes CVJ1210HWPL2

Description
"ENCLOSURE FIBER 13.31""LX11.31""W"
Request a Quote Datasheet
Description
"ENCLOSURE FIBER 13.31""LX11.31""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CVJ1210HWPL2-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE FIBER 13.31""LX11.31""W"

"ENCLOSURE FIBER 13.31""LX11.31""W"

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier - 73P7155 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
73P7155
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier 73P7155
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:337.8mm; External Width - Metric:287mm; External Depth - Metric:142mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:337.8mm; External Width - Metric:287mm; External Depth - Metric:142mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CVJ1210HWPL2-ND 73P7155
Product Name Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Material Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Desktop Enclosure - MS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
View Details