nVent Electric CONCEPT, Type 4 and 12 CTD30488LG

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CTD30488LG - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CTD30488LG
CONCEPT, Type 4 and 12 CTD30488LG
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-CTD30488LG-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 30.00X48.00X8.00

ENCLOSURE 30.00X48.00X8.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CTD30488LG 1441-CTD30488LG-ND
Product Name CONCEPT, Type 4 and 12 Boxes
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers