ENCLOSURE, METAL, 24" X 42" X 10", GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:610mm; External Width - Metric:1.067m; External Depth - Metric:254mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-CTD244210-ND | 79Y0900 |
| Product Name | Boxes | Enclosure, Metal, 24 X 42 X 10, Grey; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Material | Steel | Steel; Mild Steel |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 5 |
| Ingress Protection(IP) Rating Against Moisture | 6 | 5 |