The TK 1313 enclosure, part number 127-905, is a polycarbonate box with metric knockouts, a high cover (99 mm or 3.90 in), and a light gray color. It measures 130 mm by 130 mm and features a polyurethane gasket, providing IP66 protection with NEMA Type 4X and 12/12K ratings. The enclosure operates from -40°C to 120°C and is UL recognized.
Enclosure, Polycarbonate, Gray, Metric knockouts
"Box Polycarbonate (PC) Gray Hand Held, Cover Included 5.120"" L x 5.120"" W (130.05mm x 130.05mm) X 3.900"" (99.06mm)"
PC1313-10-m, 130x130x99mm Enclosure
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 127-905 | 1920-1041-ND | 127-905 |
| Product Name | TK Series Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Shape | Rectangular | ||
| Length | 5.12 inch (130 mm) | ||
| Width | 5.12 inch (130 mm) | ||
| Depth | 3.9 inch (99.06 mm) |