For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.
316SS CONCEPT 4X ADDL LATCHS
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD483612SS6R | 1441-CSD483612SS6R-ND |
| Product Name | CONCEPT with Additional Quarter-Turn Latches, Type 4X | Boxes |
| Length | 48 inch (1219 mm) | |
| Width | 36 inch (914 mm) | |
| Depth | 12 inch (305 mm) | |
| Material | Steel - Stainless |