nVent Electric CONCEPT with Additional Quarter-Turn Latches, Type 4X CSD483610SS6R

Description
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.
Request a Quote Datasheet
Description
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT with Additional Quarter-Turn Latches, Type 4X - CSD483610SS6R - nVent Electric
St. Louis Park, MN, United States
CONCEPT with Additional Quarter-Turn Latches, Type 4X
CSD483610SS6R
CONCEPT with Additional Quarter-Turn Latches, Type 4X CSD483610SS6R
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.

For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.

Supplier's Site Datasheet
Boxes - 1441-CSD483610SS6R-ND - DigiKey
Thief River Falls, MN, United States
316SS CONCEPT 4X ADDL LATCHS

316SS CONCEPT 4X ADDL LATCHS

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSD483610SS6R 1441-CSD483610SS6R-ND
Product Name CONCEPT with Additional Quarter-Turn Latches, Type 4X Boxes
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details