nVent Electric CONCEPT with Additional Quarter-Turn Latches, Type 4X CSD363610SSR

Description
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.
Request a Quote Datasheet
Description
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT with Additional Quarter-Turn Latches, Type 4X - CSD363610SSR - nVent Electric
St. Louis Park, MN, United States
CONCEPT with Additional Quarter-Turn Latches, Type 4X
CSD363610SSR
CONCEPT with Additional Quarter-Turn Latches, Type 4X CSD363610SSR
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.

For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.

Supplier's Site Datasheet
Boxes - 1441-CSD363610SSR-ND - DigiKey
Thief River Falls, MN, United States
304SS CONCEPT 4X ADDL LATCHS

304SS CONCEPT 4X ADDL LATCHS

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSD363610SSR 1441-CSD363610SSR-ND
Product Name CONCEPT with Additional Quarter-Turn Latches, Type 4X Boxes
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1867028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.54 inch (217 mm)
Depth 5.22 inch (132 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers