Use stylish CONCEPT EMC Enclosures with their convenient quarter-turn latches in indoor or outdoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD36308LGEMC | 1441-CSD36308LGEMC-ND |
| Product Name | CONCEPT EMC, Type 4 | Boxes |
| Length | 36 inch (914 mm) | |
| Width | 30 inch (762 mm) | |
| Depth | 8 inch (203 mm) | |
| Material | Steel |