nVent Electric CONCEPT, Type 4X CSD30248SS

Description
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
Request a Quote Datasheet
Description
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4X - CSD30248SS - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4X
CSD30248SS
CONCEPT, Type 4X CSD30248SS
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.

For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.

Supplier's Site Datasheet
Boxes - 1441-CSD30248SS-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 30.00X24.00X8.

STAINLESS ENCL. 30.00X24.00X8.

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 06B6781 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
06B6781
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 06B6781
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20980737 - Radwell International
Willingboro, NJ, United States
Enclosure
20980737
Enclosure 20980737
STAINLESS ENCLOSURE, 30.00X24.00X8.. FREE 2 YEAR RADWELL WARRANTY

STAINLESS ENCLOSURE, 30.00X24.00X8.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD30248SS 1441-CSD30248SS-ND 06B6781 20980737
Product Name CONCEPT, Type 4X Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman Enclosure
Length 30 inch (762 mm) 30 inch (762 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details