nVent Electric CONCEPT, Type 4 and 12 CSD302412LG

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD302412LG - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD302412LG
CONCEPT, Type 4 and 12 CSD302412LG
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-CSD302412LG-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 30.00X24.00X12.00

ENCLOSURE 30.00X24.00X12.00

Buy Now Datasheet
Enclosure - 20986257 - Radwell International
Willingboro, NJ, United States
Enclosure
20986257
Enclosure 20986257
ENCLOSURE, CONCEPT SERIES, WALL MOUNT, 30INCH X 24INCH X 12INCH, TYPE 4 AND 12, IP66. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, CONCEPT SERIES, WALL MOUNT, 30INCH X 24INCH X 12INCH, TYPE 4 AND 12, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD302412LG 1441-CSD302412LG-ND 20986257
Product Name CONCEPT, Type 4 and 12 Boxes Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP67 Polycarbonate Enclosure - SPCP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details